Keystone Electronics Corp. 1/4 Round Female Standoff 1692E

Description
Part Number: 1692E Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1692E Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of brass with an 8-32 thread and a length of 1.000 in. (25.4 mm). The outer diameter is 0.250 in. (6.4 mm) and the body is round. It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of brass with an 8-32 thread and a length of 1.000 in. (25.4 mm). The outer diameter is 0.250 in. (6.4 mm) and the body is round. It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1692E - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1692E
1/4 Round Female Standoff 1692E
Part Number: 1692E Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1692E

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1692E-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1692E-ND
Board Spacers, Standoffs 36-1692E-ND
"Round Standoff Threaded #8-32 Brass 1.000"" (25.40mm) 1"""

"Round Standoff Threaded #8-32 Brass 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1692E
Standoffs & Spacers 1692E
Standoffs & Spacers RND .250X1.00 ZBRASS

Standoffs & Spacers RND .250X1.00 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1692E 36-1692E-ND 1692E
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 2034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Female Standoff - 1878 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Round Swage Standoff - 1589-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Lock-In Nylon PCB Support - 1930B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers