Keystone Electronics Corp. 1/4 Round Female Standoff 1692D

Description
Part Number: 1692D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1692D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1/4 Round Female Standoff, part number 1692D, is manufactured by Keystone Electronics Corp. It features a length of 0.750 inches (19.1 mm) and an outer diameter of 0.250 inches (6.4 mm). This standoff is made from brass and has an 8-32 thread type. The finish includes zinc plating with a clear chromate treatment, providing corrosion resistance. This product is suitable for applications requiring a reliable threaded standoff solution.

Datasheet Summary
Powered by GS/AI

The 1/4 Round Female Standoff, part number 1692D, is manufactured by Keystone Electronics Corp. It features a length of 0.750 inches (19.1 mm) and an outer diameter of 0.250 inches (6.4 mm). This standoff is made from brass and has an 8-32 thread type. The finish includes zinc plating with a clear chromate treatment, providing corrosion resistance. This product is suitable for applications requiring a reliable threaded standoff solution.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1692D - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1692D
1/4 Round Female Standoff 1692D
Part Number: 1692D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1692D

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .750 [19.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1692D-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1692D-ND
Board Spacers, Standoffs 36-1692D-ND
"Round Standoff Threaded #8-32 Brass 0.750"" (19.05mm) 3/4"""

"Round Standoff Threaded #8-32 Brass 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1692D
Standoffs & Spacers 1692D
Standoffs & Spacers RND .250X.750 ZBRASS

Standoffs & Spacers RND .250X.750 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1692D 36-1692D-ND 1692D
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1909 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
Slimline Tension Fit Nylon PCB Support - 1929A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
1/4 Hex Swage Standoff - 1759-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Hex Swage Standoff - 1743-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers