Keystone Electronics Corp. 1 C Cell Holder, Solder Lug 173

Description
Part Number: 173 # of Cells: 1 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 173 # of Cells: 1 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 C Cell Holder, Solder Lug - 173 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1 C Cell Holder, Solder Lug
173
1 C Cell Holder, Solder Lug 173
Part Number: 173 # of Cells: 1 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 173

  • # of Cells: 1
  • Cell Size: C
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
 - 1141635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering For Battery Size = C Number of Cells = 1 Mount = Chassis Type = Battery Holder Maximum Cell Diameter = 28.6mm Dimensions = 53.2 x 19.1 x 24.2mm Terminal Contact Type = Solder Tag Body Material = Aluminium Terminal Contact Material = Brass

Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering
For Battery Size = C
Number of Cells = 1
Mount = Chassis
Type = Battery Holder
Maximum Cell Diameter = 28.6mm
Dimensions = 53.2 x 19.1 x 24.2mm
Terminal Contact Type = Solder Tag
Body Material = Aluminium
Terminal Contact Material = Brass

Supplier's Site
Battery Holders, Clips, Contacts - 36-173-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-173-ND
Battery Holders, Clips, Contacts 36-173-ND
Battery Holder (Open) C 1 Cell Solder Lug

Battery Holder (Open) C 1 Cell Solder Lug

Buy Now Datasheet
Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; Nickel Plated; 1 - 70181469 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; Nickel Plated; 1
70181469
Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; Nickel Plated; 1 70181469
Aluminum Battery Holder, Brass Lug Terminal, Nickel Plated Holders: Available with solder lugs, PC lugs or series connections. Ideal for alkaline, carbon, zinc, NiMH, NiCd and lithium cells.

Aluminum Battery Holder, Brass Lug Terminal, Nickel Plated
Holders: Available with solder lugs, PC lugs or series connections.
Ideal for alkaline, carbon, zinc, NiMH, NiCd and lithium cells.

Supplier's Site
Battery Holder, C, Panel; Battery Sizes Accepted Keystone - 59K0313 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, C, Panel; Battery Sizes Accepted Keystone
59K0313
Battery Holder, C, Panel; Battery Sizes Accepted Keystone 59K0313
BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 173 1141635 36-173-ND 70181469 59K0313
Product Name 1 C Cell Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; Nickel Plated; 1 Battery Holder, C, Panel; Battery Sizes Accepted Keystone
Type Metal Holder Battery Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Single Cell Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 2/3A Battery - 1019 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for AA Battery - 1024 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-240-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
5.8mm Cell Retainer, SMT - 2986 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers