Keystone Electronics Corp. For .065 -.082" Pins, Solder Mount Jack 1641B

Description
Part Number: 1641B Finish/Plating: Tin/Tin Length: .480 [12.2] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .065 -.082" RoHS: No Type: Jacks
Request a Quote
Description
Part Number: 1641B Finish/Plating: Tin/Tin Length: .480 [12.2] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .065 -.082" RoHS: No Type: Jacks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro jack for .065 to .082 inch pins, solder mount, with a hole diameter of .122 inches (3.1 mm), tin/tin finish, and non-RoHS compliant mounting. Features a 6-finger closed entry contact and a length of .187 inches (4.8 mm).

Datasheet Summary
Powered by GS/AI

Micro jack for .065 to .082 inch pins, solder mount, with a hole diameter of .122 inches (3.1 mm), tin/tin finish, and non-RoHS compliant mounting. Features a 6-finger closed entry contact and a length of .187 inches (4.8 mm).

Suppliers

Company
Product
Description
Supplier Links
For .065 -.082
New Hyde Park, NY, USA
For .065 -.082" Pins, Solder Mount Jack
1641B
For .065 -.082" Pins, Solder Mount Jack 1641B
Part Number: 1641B Finish/Plating: Tin/Tin Length: .480 [12.2] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .065 -.082" RoHS: No Type: Jacks

Part Number: 1641B

  • Finish/Plating: Tin/Tin
  • Length: .480 [12.2]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .065 -.082"
  • RoHS: No
  • Type: Jacks
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1641B
Product Name For .065 -.082" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Top Mount Solder Terminal - 11305 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
Hollow Turret Terminal .078
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Micro-USB2.0 Type B Receptacle - 940 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Receptacles
Mounting SMT
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details