Keystone Electronics Corp. Double Turret Terminal .082" Long 1573-2

Description
Part Number: 1573-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting Hole: 0.076 Terminal Length: 0.186 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1573-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting Hole: 0.076 Terminal Length: 0.186 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double turret terminals are brass components with bright tin plating for extended shelf life and solderability, designed for board thicknesses up to 0.125 inch (3.2 mm). The 1573-2 variant has a length of 0.082 inch (2.08 mm) and is compatible with staking tool TL-1. All variants in the series meet ASTM-B16 and MIL-T-10727 Type 1 specifications.

Datasheet Summary
Powered by GS/AI

Double turret terminals are brass components with bright tin plating for extended shelf life and solderability, designed for board thicknesses up to 0.125 inch (3.2 mm). The 1573-2 variant has a length of 0.082 inch (2.08 mm) and is compatible with staking tool TL-1. All variants in the series meet ASTM-B16 and MIL-T-10727 Type 1 specifications.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal .082
New Hyde Park, NY, USA
Double Turret Terminal .082" Long
1573-2
Double Turret Terminal .082" Long 1573-2
Part Number: 1573-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting Hole: 0.076 Terminal Length: 0.186 Terminal Style: Dual Turret Type: Solder Turret Terminal

Part Number: 1573-2

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .062 [1.57]
  • Material: Brass
  • Mounting Hole: 0.076
  • Terminal Length: 0.186
  • Terminal Style: Dual Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1573-2
Product Name Double Turret Terminal .082" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

5 Tabs Quick Fit Header - 7815 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Double Ended Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details