Keystone Electronics Corp. For .015 -.021" Pins, Solder Mount Receptacle 1411-2

Description
Part Number: 1411-2 Finish/Plating: Gold/Gold Length: .170 [4.32] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.021" RoHS: Yes Type: Micro Jack
Request a Quote
Description
Part Number: 1411-2 Finish/Plating: Gold/Gold Length: .170 [4.32] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.021" RoHS: Yes Type: Micro Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1411-2 is a micro jack receptacle for .015 to .021 inch pins, designed for solder mount applications. It features a brass body and beryllium copper spring with gold plating on both contact and spring, complying with RoHS standards. The part has an overall length of .170 inches (4.3 mm) and a hole diameter of .042 inches (1.07 mm).

Datasheet Summary
Powered by GS/AI

The 1411-2 is a micro jack receptacle for .015 to .021 inch pins, designed for solder mount applications. It features a brass body and beryllium copper spring with gold plating on both contact and spring, complying with RoHS standards. The part has an overall length of .170 inches (4.3 mm) and a hole diameter of .042 inches (1.07 mm).

Suppliers

Company
Product
Description
Supplier Links
For .015 -.021
New Hyde Park, NY, USA
For .015 -.021" Pins, Solder Mount Receptacle
1411-2
For .015 -.021" Pins, Solder Mount Receptacle 1411-2
Part Number: 1411-2 Finish/Plating: Gold/Gold Length: .170 [4.32] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.021" RoHS: Yes Type: Micro Jack

Part Number: 1411-2

  • Finish/Plating: Gold/Gold
  • Length: .170 [4.32]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .015 -.021"
  • RoHS: Yes
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1411-2
Product Name For .015 -.021" Pins, Solder Mount Receptacle
Product Type PCB Pins; PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
RECEDING PIN .069
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
.032
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details