Keystone Electronics Corp.For .025 -.037" Pins, Solder Mount Jack1626-3
Description
Part Number: 1626-3
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .025 - .037"
RoHS: Yes
Type: Micro Jack
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 1626-3
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .025 - .037"
RoHS: Yes
Type: Micro Jack
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 1626-3 is a micro jack designed for solder mounting with pin sizes of .025 to .037 inch. It features a brass body and beryllium copper spring, with gold plating on both contact and spring for RoHS compliance. The part has a length of .155 inch (3.9 mm) and a hole diameter of .062 inch (1.57 mm). It is intended for mounting miniature components such as transistors, resistors, diodes, and ICs.
Datasheet Summary Powered by GS/AI
The 1626-3 is a micro jack designed for solder mounting with pin sizes of .025 to .037 inch. It features a brass body and beryllium copper spring, with gold plating on both contact and spring for RoHS compliance. The part has a length of .155 inch (3.9 mm) and a hole diameter of .062 inch (1.57 mm). It is intended for mounting miniature components such as transistors, resistors, diodes, and ICs.
Part Number: 1626-3
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .025 - .037"
RoHS: Yes
Type: Micro Jack