Keystone Electronics Corp.
For .015 -.025" Pins, Press Fit IC Jack
3509
Description
Part Number: 3509
Finish/Plating: Tin/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.025"
RoHS: No
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 3509
Finish/Plating: Tin/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.025"
RoHS: No
Request a Quote
Email Supplier
Datasheet
Suppliers
For .015 -.025" Pins, Press Fit IC Jack
3509
Part Number: 3509
Finish/Plating: Tin/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.025"
RoHS: No
Part Number: 3509
- Finish/Plating: Tin/Gold
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Press-Fit
- Pin Size: .015 -.025"
- RoHS: No
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
3509 |
|
Product Name
|
For .015 -.025" Pins, Press Fit IC Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins; PCB Receptacles
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details