Keystone Electronics Corp. .025" PCB Pin Gold, Swage Mount 1404-3

Description
Part Number: 1404-3 Finish/Plating: Gold Plate Length: .113 [2.9] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes
Request a Quote
Description
Part Number: 1404-3 Finish/Plating: Gold Plate Length: .113 [2.9] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Gold, Swage Mount
1404-3
.025" PCB Pin Gold, Swage Mount 1404-3
Part Number: 1404-3 Finish/Plating: Gold Plate Length: .113 [2.9] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes

Part Number: 1404-3

  • Finish/Plating: Gold Plate
  • Length: .113 [2.9]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.025
  • RoHS: Yes
Buy Now

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1404-3
Product Name .025" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.035
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Double Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Swage
Contact Plating Gold; Tin/Gold
View Details
Double Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details