Keystone Electronics Corp. Hollow Turret Terminal .141" Long 1519-3

Description
Part Number: 1519-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: .113 Terminal Length: 0.187 Terminal Style: Tubular Turret Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1519-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: .113 Terminal Length: 0.187 Terminal Style: Tubular Turret Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Hollow Turret Terminal, part number 1519-3, is designed for use with a panel thickness of .093 inches (2.36 mm). It features a tubular turret style and is made from brass, ensuring durability and reliability in electrical connections. The terminal has a bright tin plating that enhances solderability and provides extended shelf life. With a mounting hole diameter of .113 inches, it is suitable for various applications requiring secure and efficient connections. The terminal length is 0.187 inches, making it a compact option for tight spaces. This product is ideal for engineers seeking a robust solder turret terminal for their projects.

Datasheet Summary
Powered by GS/AI

The Hollow Turret Terminal, part number 1519-3, is designed for use with a panel thickness of .093 inches (2.36 mm). It features a tubular turret style and is made from brass, ensuring durability and reliability in electrical connections. The terminal has a bright tin plating that enhances solderability and provides extended shelf life. With a mounting hole diameter of .113 inches, it is suitable for various applications requiring secure and efficient connections. The terminal length is 0.187 inches, making it a compact option for tight spaces. This product is ideal for engineers seeking a robust solder turret terminal for their projects.

Suppliers

Company
Product
Description
Supplier Links
Hollow Turret Terminal .141
New Hyde Park, NY, USA
Hollow Turret Terminal .141" Long
1519-3
Hollow Turret Terminal .141" Long 1519-3
Part Number: 1519-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: .113 Terminal Length: 0.187 Terminal Style: Tubular Turret Type: Solder Turret Terminal

Part Number: 1519-3

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .093 [2.36]
  • Material: Brass
  • Mounting Hole: .113
  • Terminal Length: 0.187
  • Terminal Style: Tubular Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1519-3
Product Name Hollow Turret Terminal .141" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.025
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Forked Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Solder
View Details