Keystone Electronics Corp. PTFE Insulated Pin to Pin Feed Thru Terminal 11156

Description
Part Number: 11156 Mounting Hole: .136 3.5] Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11156 Mounting Hole: .136 3.5] Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTFE insulated pin-to-pin feed-thru terminal with brass pin and tin plating, white PTFE bushing, 0.172 in (4.4 mm) length, 0.148 in (3.8 mm) width, 0.110 in (2.8 mm) pin diameter, 0.260 in (6.6 mm) pin height, 0.535 in (13.6 mm) overall length, 0.040 in (1.0 mm) mounting hole diameter, and 0.136 in (3.5 mm) mounting hole diameter.

Datasheet Summary
Powered by GS/AI

PTFE insulated pin-to-pin feed-thru terminal with brass pin and tin plating, white PTFE bushing, 0.172 in (4.4 mm) length, 0.148 in (3.8 mm) width, 0.110 in (2.8 mm) pin diameter, 0.260 in (6.6 mm) pin height, 0.535 in (13.6 mm) overall length, 0.040 in (1.0 mm) mounting hole diameter, and 0.136 in (3.5 mm) mounting hole diameter.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Pin to Pin Feed Thru Terminal - 11156 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Pin to Pin Feed Thru Terminal
11156
PTFE Insulated Pin to Pin Feed Thru Terminal 11156
Part Number: 11156 Mounting Hole: .136 3.5] Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11156

  • Mounting Hole: .136 3.5]
  • Pin Size: 0.040
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 11156
Product Name PTFE Insulated Pin to Pin Feed Thru Terminal
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Single Turret Terminal .053
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
RECEDING PIN .045
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details