Keystone Electronics Corp. 1/4 Hex Swage Standoff 1622-2

Description
Part Number: 1622-2 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote
Description
Part Number: 1622-2 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1622-2 is a swage threaded standoff with a 6-32 thread, a height above panel of 0.375 in (9.5 mm), an outer diameter of 0.187 in (4.7 mm), and a hex head. It is made of brass with ductile nickel plating per QQ-N-290 and is designed for installation in panels 0.062 in (1.57 mm) thick or greater. The mounting hole size is 0.213 in (5.4 mm) with a tolerance of +0.003/-0.000.

Datasheet Summary
Powered by GS/AI

1622-2 is a swage threaded standoff with a 6-32 thread, a height above panel of 0.375 in (9.5 mm), an outer diameter of 0.187 in (4.7 mm), and a hex head. It is made of brass with ductile nickel plating per QQ-N-290 and is designed for installation in panels 0.062 in (1.57 mm) thick or greater. The mounting hole size is 0.213 in (5.4 mm) with a tolerance of +0.003/-0.000.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Swage Standoff - 1622-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Swage Standoff
1622-2
1/4 Hex Swage Standoff 1622-2
Part Number: 1622-2 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount

Part Number: 1622-2

  • Finish/Plating: Nickel Plate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 6-32
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1622-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1622-2-ND
Board Spacers, Standoffs 36-1622-2-ND
"Hex Standoff Threaded #6-32 Brass 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #6-32 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1622-2
Standoffs & Spacers 1622-2
Standoffs & Spacers 6-32 X .250 HEX STD

Standoffs & Spacers 6-32 X .250 HEX STD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1622-2 36-1622-2-ND 1622-2
Product Name 1/4 Hex Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1475B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Female Standoff - 1547A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 x 1inch Length Round Phenolic Spacer - 1494 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3/16 Round Female Standoff - 1657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers