Keystone Electronics Corp. Triple Turret Terminal .156" Long 1598-4

Description
Part Number: 1598-4 Finish/Plating: Bright Tin Material: Brass Mounting Hole: 0.094 Panel Thickness: 1/8 (.125) Terminal Length: 0.301 Terminal Style: Triple Turret Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1598-4 Finish/Plating: Bright Tin Material: Brass Mounting Hole: 0.094 Panel Thickness: 1/8 (.125) Terminal Length: 0.301 Terminal Style: Triple Turret Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1598-4 is a triple turret terminal made of brass with bright tin plating, designed for a board thickness of 0.125 inch (3.2 mm) and a terminal length of 0.156 inch (3.9 mm). It features a threaded mounting type with a 4-40 thread and is compatible with staking tool TL-2.

Datasheet Summary
Powered by GS/AI

The 1598-4 is a triple turret terminal made of brass with bright tin plating, designed for a board thickness of 0.125 inch (3.2 mm) and a terminal length of 0.156 inch (3.9 mm). It features a threaded mounting type with a 4-40 thread and is compatible with staking tool TL-2.

Suppliers

Company
Product
Description
Supplier Links
Triple Turret Terminal .156
New Hyde Park, NY, USA
Triple Turret Terminal .156" Long
1598-4
Triple Turret Terminal .156" Long 1598-4
Part Number: 1598-4 Finish/Plating: Bright Tin Material: Brass Mounting Hole: 0.094 Panel Thickness: 1/8 (.125) Terminal Length: 0.301 Terminal Style: Triple Turret Type: Solder Turret Terminal

Part Number: 1598-4

  • Finish/Plating: Bright Tin
  • Material: Brass
  • Mounting Hole: 0.094
  • Panel Thickness: 1/8 (.125)
  • Terminal Length: 0.301
  • Terminal Style: Triple Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1598-4
Product Name Triple Turret Terminal .156" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Hollow Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Forked Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
PTFE Insulated Top Mount Solder Terminal - 11305 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details