Keystone Electronics Corp. PTFE Insulated Top Mount Solder Terminal 11300

Description
Part Number: 11300 Mounting Hole: 0.086 Pin Size: 0.063 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11300 Mounting Hole: 0.086 Pin Size: 0.063 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 11300 is a PTFE insulated top mount solder terminal with a brass terminal and white PTFE bushing, designed for high-density packaging. It has a mounting hole diameter of 0.086 inch (2.2 mm), pin diameter of 0.060 inch (1.5 mm), overall length of 0.210 inch (5.3 mm), and terminal width of 0.093 inch (2.4 mm). The design provides high pull-out strength and torque resistance, with PTFE insulation offering excellent electrical, mechanical, thermal, and chemical properties.

Datasheet Summary
Powered by GS/AI

Part number 11300 is a PTFE insulated top mount solder terminal with a brass terminal and white PTFE bushing, designed for high-density packaging. It has a mounting hole diameter of 0.086 inch (2.2 mm), pin diameter of 0.060 inch (1.5 mm), overall length of 0.210 inch (5.3 mm), and terminal width of 0.093 inch (2.4 mm). The design provides high pull-out strength and torque resistance, with PTFE insulation offering excellent electrical, mechanical, thermal, and chemical properties.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Top Mount Solder Terminal - 11300 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Top Mount Solder Terminal
11300
PTFE Insulated Top Mount Solder Terminal 11300
Part Number: 11300 Mounting Hole: 0.086 Pin Size: 0.063 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11300

  • Mounting Hole: 0.086
  • Pin Size: 0.063
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 11300
Product Name PTFE Insulated Top Mount Solder Terminal
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Pin to Pin Feed Thru Terminal - 11160 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Anvil for Turret Terminals - 1717 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details