Keystone Electronics Corp.
Hollow Turret Terminal .105" Long
1582-2
Description
Part Number: 1582-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: 0.082
Terminal Length: 0.328
Terminal Style: Tubular Turret
Type: Solder Turret Terminal
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1582-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: 0.082
Terminal Length: 0.328
Terminal Style: Tubular Turret
Type: Solder Turret Terminal
Request a Quote
Email Supplier
Datasheet
Suppliers
Hollow Turret Terminal .105" Long
1582-2
Part Number: 1582-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: 0.082
Terminal Length: 0.328
Terminal Style: Tubular Turret
Type: Solder Turret Terminal
Part Number: 1582-2
- Finish/Plating: Bright Tin
- For Panel Thickness: .062 [1.57]
- Material: Brass
- Mounting Hole: 0.082
- Terminal Length: 0.328
- Terminal Style: Tubular Turret
- Type: Solder Turret Terminal
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1582-2 |
|
Product Name
|
Hollow Turret Terminal .105" Long |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
IC Headers; PCB Pins
Mounting
Through-Hole
Current Rating
6 amps
View Details
2 suppliers
Keystone Electronics Corp.
Product Type
PCB Pins; PCB Receptacles
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Tin/Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Through-Hole
View Details