Keystone Electronics Corp. Single Turret Terminal .113" Long 1528-3

Description
Part Number: 1528-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: 0.052
Request a Quote
Description
Part Number: 1528-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: 0.052
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1528-3 is a single turret terminal made of brass with bright tin plating, designed for a board thickness of 0.093 in (2.36 mm). It has a length of 0.113 in (2.8 mm) and is mounted using a staking tool designated as TL-1. The terminal is compliant with ASTM-B16 and MIL-T-10727 Type 1 specifications.

Datasheet Summary
Powered by GS/AI

The 1528-3 is a single turret terminal made of brass with bright tin plating, designed for a board thickness of 0.093 in (2.36 mm). It has a length of 0.113 in (2.8 mm) and is mounted using a staking tool designated as TL-1. The terminal is compliant with ASTM-B16 and MIL-T-10727 Type 1 specifications.

Suppliers

Company
Product
Description
Supplier Links
Single Turret Terminal .113
New Hyde Park, NY, USA
Single Turret Terminal .113" Long
1528-3
Single Turret Terminal .113" Long 1528-3
Part Number: 1528-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: 0.052

Part Number: 1528-3

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .093 [2.36]
  • Material: Brass
  • Mounting Hole: 0.052
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1528-3
Product Name Single Turret Terminal .113" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
RECEDING PIN .045
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
Hollow Turret Terminal .135
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details