Keystone Electronics Corp. Insulated Tip Jack-Red 6019

Description
Part Number: 6019 Color: Red Pin Size: 0.080 RoHS: Yes Style: Fully Insulated Type: Tip Jack
Request a Quote
Description
Part Number: 6019 Color: Red Pin Size: 0.080 RoHS: Yes Style: Fully Insulated Type: Tip Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6019 is a fully insulated red tip jack with a .080 inch (2.0 mm) tip, accepting standard probes and featuring a molded nylon body for maximum retention and a contact resistance of max 0.010Ω. It has a current rating of 10 Amps, a breakdown voltage of 5700 V RMS, and a capacitance to metal panel of 3.8 pF. Supplied with a nut, it is constructed with a formed phosphor bronze contact and tin-plated terminal, compliant with RoHS and ISO 9001 standards.

Datasheet Summary
Powered by GS/AI

The 6019 is a fully insulated red tip jack with a .080 inch (2.0 mm) tip, accepting standard probes and featuring a molded nylon body for maximum retention and a contact resistance of max 0.010Ω. It has a current rating of 10 Amps, a breakdown voltage of 5700 V RMS, and a capacitance to metal panel of 3.8 pF. Supplied with a nut, it is constructed with a formed phosphor bronze contact and tin-plated terminal, compliant with RoHS and ISO 9001 standards.

Suppliers

Company
Product
Description
Supplier Links
Insulated Tip Jack-Red - 6019 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Tip Jack-Red
6019
Insulated Tip Jack-Red 6019
Part Number: 6019 Color: Red Pin Size: 0.080 RoHS: Yes Style: Fully Insulated Type: Tip Jack

Part Number: 6019

  • Color: Red
  • Pin Size: 0.080
  • RoHS: Yes
  • Style: Fully Insulated
  • Type: Tip Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 6019
Product Name Insulated Tip Jack-Red
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Pin to Pin Feed Thru Terminal - 11155 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
For .065 -.082
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
TO-5 Socket-8pins - 4592 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details
Single Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details