Keystone Electronics Corp.
Triple Turret Terminal .125" Long
1598-3
Description
Part Number: 1598-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Material: Brass
Mounting Hole: 0.094
Terminal Length: 0.301
Terminal Style: Triple Turret
Type: Solder Turret Terminal
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1598-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Material: Brass
Mounting Hole: 0.094
Terminal Length: 0.301
Terminal Style: Triple Turret
Type: Solder Turret Terminal
Request a Quote
Email Supplier
Datasheet
Suppliers
Triple Turret Terminal .125" Long
1598-3
Part Number: 1598-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Material: Brass
Mounting Hole: 0.094
Terminal Length: 0.301
Terminal Style: Triple Turret
Type: Solder Turret Terminal
Part Number: 1598-3
- Finish/Plating: Bright Tin
- For Panel Thickness: .093 [2.36]
- Material: Brass
- Mounting Hole: 0.094
- Terminal Length: 0.301
- Terminal Style: Triple Turret
- Type: Solder Turret Terminal
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1598-3 |
|
Product Name
|
Triple Turret Terminal .125" Long |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
IC Socket
Socket Type
Transistor Sockets
View Details
2 suppliers
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details