Keystone Electronics Corp.
For .032 -.046" Pins, Crimp Barrel Jack
3593
Description
Part Number: 3593
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Wire
Pin Size: .032 -.046"
RoHS: Yes
Type: Jacks
18AWG wire max.
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 3593
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Wire
Pin Size: .032 -.046"
RoHS: Yes
Type: Jacks
18AWG wire max.
Request a Quote
Email Supplier
Datasheet
Suppliers
For .032 -.046" Pins, Crimp Barrel Jack
3593
Part Number: 3593
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Wire
Pin Size: .032 -.046"
RoHS: Yes
Type: Jacks
18AWG wire max.
Part Number: 3593
- Finish/Plating: Gold/Gold
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Wire
- Pin Size: .032 -.046"
- RoHS: Yes
- Type: Jacks
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
3593 |
|
Product Name
|
For .032 -.046" Pins, Crimp Barrel Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Tin/Tin
View Details