Keystone Electronics Corp. .025" PCB Pin Tin, Swage Mount 1424-2

Description
Part Number: 1424-2 Finish/Plating: Bright Tin Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1424-2 Finish/Plating: Bright Tin Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro pins designed for high-density packaging, available in .025-inch (0.64 mm) diameter with tin plating and swage mounting, measuring .082 inches (2.1 mm) in length and requiring a .052-inch (1.32 mm) mounting hole. Constructed from brass per ASTM-B16 and compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

Micro pins designed for high-density packaging, available in .025-inch (0.64 mm) diameter with tin plating and swage mounting, measuring .082 inches (2.1 mm) in length and requiring a .052-inch (1.32 mm) mounting hole. Constructed from brass per ASTM-B16 and compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Tin, Swage Mount
1424-2
.025" PCB Pin Tin, Swage Mount 1424-2
Part Number: 1424-2 Finish/Plating: Bright Tin Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins

Part Number: 1424-2

  • Finish/Plating: Bright Tin
  • Length: .082 [2.1]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.025
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1424-2
Product Name .025" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .135
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Female PCB Terminal Accepts .110
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details