Keystone Electronics Corp. 4 Tabs Low Profile Quick Fit Header 7829

Description
Part Number: 7829 Material: Steel Mounting: THM Number of Tabs: 4 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick Fit - 250 Tab
Request a Quote Datasheet
Description
Part Number: 7829 Material: Steel Mounting: THM Number of Tabs: 4 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick Fit - 250 Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Tabs Low Profile Quick Fit Header - 7829 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4 Tabs Low Profile Quick Fit Header
7829
4 Tabs Low Profile Quick Fit Header 7829
Part Number: 7829 Material: Steel Mounting: THM Number of Tabs: 4 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick Fit - 250 Tab

Part Number: 7829

  • Material: Steel
  • Mounting: THM
  • Number of Tabs: 4
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick Fit - 250 Tab
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7829
Product Name 4 Tabs Low Profile Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Single Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
.080
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details