Keystone Electronics Corp.
.032 -.046" Pin, Swage Mount Jack
1419-4
Description
Part Number: 1419-4
Finish/Plating: Gold/Gold
Length: .156 [4.0]
Material: Brass Body / Beryllium Copper Spring
Mounting: Swage Mount
Pin Size: .032 -.046"
RoHS: Yes
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 1419-4
Finish/Plating: Gold/Gold
Length: .156 [4.0]
Material: Brass Body / Beryllium Copper Spring
Mounting: Swage Mount
Pin Size: .032 -.046"
RoHS: Yes
Request a Quote
Email Supplier
Suppliers
.032 -.046" Pin, Swage Mount Jack
1419-4
Part Number: 1419-4
Finish/Plating: Gold/Gold
Length: .156 [4.0]
Material: Brass Body / Beryllium Copper Spring
Mounting: Swage Mount
Pin Size: .032 -.046"
RoHS: Yes
Part Number: 1419-4
- Finish/Plating: Gold/Gold
- Length: .156 [4.0]
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Swage Mount
- Pin Size: .032 -.046"
- RoHS: Yes
Buy Now
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1419-4 |
|
Product Name
|
.032 -.046" Pin, Swage Mount Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Nickel; Nickel Plate
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details