Keystone Electronics Corp. 5/32 Round Swage Standoff 1591-2

Description
Part Number: 1591-2 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .156 [4.0] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 1591-2 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .156 [4.0] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/32 Round Swage Standoff - 1591-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/32 Round Swage Standoff
1591-2
5/32 Round Swage Standoff 1591-2
Part Number: 1591-2 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .156 [4.0] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount

Part Number: 1591-2

  • Finish/Plating: Nickel Plate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .156 [4.0]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .125
  • Thread: 2-56
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1591-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1591-2-ND
Board Spacers, Standoffs 36-1591-2-ND
"Round Standoff Threaded #2-56 Brass 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #2-56 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1591-2
Standoffs & Spacers 1591-2
Standoffs & Spacers SWAGE RND THRD 2-56

Standoffs & Spacers SWAGE RND THRD 2-56

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1591-2 36-1591-2-ND 1591-2
Product Name 5/32 Round Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1925 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Slimline Lock-In Nylon PCB Support - 1931B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
.156 Hex, .187 L, F-F Alum Standoff - 1797A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Swage Standoff - 1784-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers