Keystone Electronics Corp. 5/16 Hex Female Standoff 1822F

Description
Part Number: 1822F Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 10-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1822F Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 10-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Hex Female Standoff - 1822F - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Hex Female Standoff
1822F
5/16 Hex Female Standoff 1822F
Part Number: 1822F Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 10-32 Type: Threaded Standoffs

Part Number: 1822F

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: 5/16 (.312)
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 10-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1822F-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1822F-ND
Board Spacers, Standoffs 36-1822F-ND
"Hex Standoff Threaded #10-32 Brass 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #10-32 Brass 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1822F
Standoffs & Spacers 1822F
Standoffs & Spacers 1.00 Hex Fem Thrd 10-32x.312 Brass

Standoffs & Spacers 1.00 Hex Fem Thrd 10-32x.312 Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1822F 36-1822F-ND 1822F
Product Name 5/16 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1963 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
5/32 Round Swage Standoff - 1591-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Jack Screw Straight Knurl-no slot - 2072 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details