Keystone Electronics Corp. 1/4 Hex Female Standoff 1834

Description
Part Number: 1834 Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1834 Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1834 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1834
1/4 Hex Female Standoff 1834
Part Number: 1834 Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1834

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1834-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1834-ND
Board Spacers, Standoffs 36-1834-ND
"Hex Standoff Threaded #8-32 Brass 0.625"" (15.88mm) 5/8"""

"Hex Standoff Threaded #8-32 Brass 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Standoff, Threaded; 8-32; 0.625 in.; 0.187 in.; Hex; Brass, Aluminum; - 70181854 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; 8-32; 0.625 in.; 0.187 in.; Hex; Brass, Aluminum;
70181854
Standoff, Threaded; 8-32; 0.625 in.; 0.187 in.; Hex; Brass, Aluminum; 70181854
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish Brass, zinc plate, aluminum body finish Threaded Standoff with aluminum irridite finish.

Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish

  • Brass, zinc plate, aluminum body finish
    Threaded Standoff with aluminum irridite finish.
Supplier's Site
Spacer/standoff, Hex Brass 6.35Mm X 15.9Mm; Standoff Material Keystone - 62W5586 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Brass 6.35Mm X 15.9Mm; Standoff Material Keystone
62W5586
Spacer/standoff, Hex Brass 6.35Mm X 15.9Mm; Standoff Material Keystone 62W5586
SPACER/STANDOFF, HEX BRASS 6.35Mm x 15.9MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX BRASS 6.35Mm x 15.9MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1834 36-1834-ND 70181854 62W5586
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoff, Threaded; 8-32; 0.625 in.; 0.187 in.; Hex; Brass, Aluminum; Spacer/standoff, Hex Brass 6.35Mm X 15.9Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Female Standoff; Hex Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Aluminum Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 1/4 L - 1903A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Round Swage Standoff - 1790-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
5/16 Round Spacer - 1668 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
1/4 Round Female Standoff - 1889 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers