Keystone Electronics Corp.
Battery Clip-9V Plastic
239
Description
Part Number: 239
# of Cells: 1
Cell Size: 9 Volt
Material: Polypropylene
Mounting: Rivet
Type: Clip
Fits both Alkaline and Lithium cells
-
Keystone Electronics Corp.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 239
# of Cells: 1
Cell Size: 9 Volt
Material: Polypropylene
Mounting: Rivet
Type: Clip
Fits both Alkaline and Lithium cells
Request a Quote
Email Supplier
Datasheet
Suppliers
Battery Clip-9V Plastic
239
Part Number: 239
# of Cells: 1
Cell Size: 9 Volt
Material: Polypropylene
Mounting: Rivet
Type: Clip
Fits both Alkaline and Lithium cells
Part Number: 239
- # of Cells: 1
- Cell Size: 9 Volt
- Material: Polypropylene
- Mounting: Rivet
- Type: Clip
- Fits both Alkaline and Lithium cells
Buy Now
Datasheet
Battery Holders, Clips, Contacts
239K-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Battery Holders |
Battery Holders |
|
Product Number
|
239 |
239K-ND |
|
Product Name
|
Battery Clip-9V Plastic |
Battery Holders, Clips, Contacts |
|
Type
|
Plastic Holder; Component Clips
|
Holder (Open)
|
|
Material
|
Polypropylene
|
|
|
Cell Capacity
|
Single Cell
|
Single Cell
|
|
Number of Cells
|
1
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type
Holder (Open)
Cell Capacity
Single Cell
Number of Cells
1
View Details
Keystone Electronics Corp.
Type
Plastic Holder
Material
Polypropylene
Cell Capacity
Single Cell
View Details
3 suppliers
Keystone Electronics Corp.
Type
Plastic Holder; Coin Cell Holder
Material
Polypropylene
Cell Capacity
Multiple Cell
View Details
2 suppliers
Keystone Electronics Corp.
Type
Metal Holder
Material
Steel
Cell Capacity
Multiple Cell
View Details
2 suppliers