Keystone Electronics Corp.
Single Turret Terminal .113" Long
1572-3
Description
Part Number: 1572-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Length: .113 [2.9]
Material: Brass
Mounting Hole: 0.076
Type: Solder Turret Terminal
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1572-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Length: .113 [2.9]
Material: Brass
Mounting Hole: 0.076
Type: Solder Turret Terminal
Request a Quote
Email Supplier
Datasheet
Suppliers
Single Turret Terminal .113" Long
1572-3
Part Number: 1572-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Length: .113 [2.9]
Material: Brass
Mounting Hole: 0.076
Type: Solder Turret Terminal
Part Number: 1572-3
- Finish/Plating: Bright Tin
- For Panel Thickness: .093 [2.36]
- Length: .113 [2.9]
- Material: Brass
- Mounting Hole: 0.076
- Type: Solder Turret Terminal
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1572-3 |
|
Product Name
|
Single Turret Terminal .113" Long |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
IC Socket; PCB Pins
Socket Type
Transistor Sockets
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Nickel; Nickel Plate
View Details