Keystone Electronics Corp.
.017" PCB Pin Tin, Swage Mount
1968-3
Description
Part Number: 1968-3
Finish/Plating: Bright Tin
Length: .113 [2.9]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.017
RoHS: Yes
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 1968-3
Finish/Plating: Bright Tin
Length: .113 [2.9]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.017
RoHS: Yes
Request a Quote
Email Supplier
Suppliers
.017" PCB Pin Tin, Swage Mount
1968-3
Part Number: 1968-3
Finish/Plating: Bright Tin
Length: .113 [2.9]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.017
RoHS: Yes
Part Number: 1968-3
- Finish/Plating: Bright Tin
- Length: .113 [2.9]
- Material: Brass
- Mounting: Swage Mount
- Pin Size: 0.017
- RoHS: Yes
Buy Now
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1968-3 |
|
Product Name
|
.017" PCB Pin Tin, Swage Mount |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Tin/Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Tin/Tin
View Details