Keystone Electronics Corp.
For .015 -.025" Pins, Press Fit IC Jack
3503
Description
Part Number: 3503
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.025"
RoHS: Yes
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 3503
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.025"
RoHS: Yes
Request a Quote
Email Supplier
Datasheet
Suppliers
For .015 -.025" Pins, Press Fit IC Jack
3503
Part Number: 3503
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.025"
RoHS: Yes
Part Number: 3503
- Finish/Plating: Gold/Gold
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Press-Fit
- Pin Size: .015 -.025"
- RoHS: Yes
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
3503 |
|
Product Name
|
For .015 -.025" Pins, Press Fit IC Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins; PCB Receptacles
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details