Keystone Electronics Corp. For .015 -.025" Pins, Press Fit IC Jack 3506

Description
Part Number: 3506 Finish/Plating: Tin/Tin Length: .510 [13.0] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.025" RoHS: No Type: Jacks
Request a Quote
Description
Part Number: 3506 Finish/Plating: Tin/Tin Length: .510 [13.0] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.025" RoHS: No Type: Jacks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3506 is a press-fit IC socket jack designed for .015-.025 in (0.38-0.64 mm) pin leads. It features a 4-finger closed entry contact, a length of 0.510 in (13.0 mm), and a diameter of 0.057 in (1.45 mm). The device is non-RoHS compliant and has a tin/tin finish.

Datasheet Summary
Powered by GS/AI

The 3506 is a press-fit IC socket jack designed for .015-.025 in (0.38-0.64 mm) pin leads. It features a 4-finger closed entry contact, a length of 0.510 in (13.0 mm), and a diameter of 0.057 in (1.45 mm). The device is non-RoHS compliant and has a tin/tin finish.

Suppliers

Company
Product
Description
Supplier Links
For .015 -.025
New Hyde Park, NY, USA
For .015 -.025" Pins, Press Fit IC Jack
3506
For .015 -.025" Pins, Press Fit IC Jack 3506
Part Number: 3506 Finish/Plating: Tin/Tin Length: .510 [13.0] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.025" RoHS: No Type: Jacks

Part Number: 3506

  • Finish/Plating: Tin/Tin
  • Length: .510 [13.0]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Press-Fit
  • Pin Size: .015 -.025"
  • RoHS: No
  • Type: Jacks
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 3506
Product Name For .015 -.025" Pins, Press Fit IC Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Seamless Contact Pin .293
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Contact Plating Nickel; Nickel Plate
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .065 -.082
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
PTFE Insulated Terminal Pin - 11069 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details