Keystone Electronics Corp. For .065 -.082" Pins, Solder Mount Jack 1641C

Description
Part Number: 1641C Finish/Plating: Tin/Gold Length: .480 [12.2] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .065 -.082" RoHS: No Type: Jacks
Request a Quote
Description
Part Number: 1641C Finish/Plating: Tin/Gold Length: .480 [12.2] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .065 -.082" RoHS: No Type: Jacks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 1641C is a solder mount jack designed for pin sizes ranging from .065 to .082 inches. It features a brass body and a beryllium copper spring, ensuring durability and reliable performance. The jack has a length of .480 inches (12.2 mm) and is plated with a combination of tin and gold. It is important to note that this product is not RoHS compliant. This jack is suitable for applications requiring a secure connection for the specified pin sizes.

Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 1641C is a solder mount jack designed for pin sizes ranging from .065 to .082 inches. It features a brass body and a beryllium copper spring, ensuring durability and reliable performance. The jack has a length of .480 inches (12.2 mm) and is plated with a combination of tin and gold. It is important to note that this product is not RoHS compliant. This jack is suitable for applications requiring a secure connection for the specified pin sizes.

Suppliers

Company
Product
Description
Supplier Links
For .065 -.082
New Hyde Park, NY, USA
For .065 -.082" Pins, Solder Mount Jack
1641C
For .065 -.082" Pins, Solder Mount Jack 1641C
Part Number: 1641C Finish/Plating: Tin/Gold Length: .480 [12.2] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .065 -.082" RoHS: No Type: Jacks

Part Number: 1641C

  • Finish/Plating: Tin/Gold
  • Length: .480 [12.2]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .065 -.082"
  • RoHS: No
  • Type: Jacks
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1641C
Product Name For .065 -.082" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.032
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .022 -.032
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
Single Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details