Keystone Electronics Corp. 3 AAA Cell Densi-Pak Battery Holder w/ On/Off Switch 2484SW

Description
Part Number: 2484SW # of Cells: 3 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder
Request a Quote Datasheet
Description
Part Number: 2484SW # of Cells: 3 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 AAA Cell Densi-Pak Battery Holder w/ On/Off Switch - 2484SW - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 AAA Cell Densi-Pak Battery Holder w/ On/Off Switch
2484SW
3 AAA Cell Densi-Pak Battery Holder w/ On/Off Switch 2484SW
Part Number: 2484SW # of Cells: 3 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder

Part Number: 2484SW

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2484SW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2484SW-ND
Battery Holders, Clips, Contacts 36-2484SW-ND
Battery Holder (Covered) AAA 2 Cell Wire Leads

Battery Holder (Covered) AAA 2 Cell Wire Leads

Buy Now Datasheet
Battery Holder, Aaa X 3, Chassis Mount; Battery Sizes Accepted Keystone - 77AH8858 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aaa X 3, Chassis Mount; Battery Sizes Accepted Keystone
77AH8858
Battery Holder, Aaa X 3, Chassis Mount; Battery Sizes Accepted Keystone 77AH8858
BATTERY HOLDER, AAA X 3, CHASSIS MOUNT; Battery Sizes Accepted:AAA; No. of Batteries:3; Product Range:

BATTERY HOLDER, AAA X 3, CHASSIS MOUNT; Battery Sizes Accepted:AAA; No. of Batteries:3; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2484SW 36-2484SW-ND 77AH8858
Product Name 3 AAA Cell Densi-Pak Battery Holder w/ On/Off Switch Battery Holders, Clips, Contacts Battery Holder, Aaa X 3, Chassis Mount; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Covered)
Material ABS
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-1075-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Mounting Solder Lugs
View Details
THM Holder for 1/2AA or CR2 Battery - 108 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
4 AA Cell Holder with Snap-on connectors - 2476 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Battery Snaps
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
1/2AA or CR2 Cell Holder with Ribbon - 2485RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers