Keystone Electronics Corp. 3 AA Cell Holder with Snap-on Connectors 2475

Description
Part Number: 2475 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: 9V Snap-On Type: Holder
Request a Quote
Description
Part Number: 2475 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: 9V Snap-On Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Battery Holder, 3AA, Snap-On (part number 24C8843) is designed to securely hold three AA batteries, ensuring a positive connection and low contact resistance. It features a snap-on cover that protects the batteries and allows for easy access. The holder is constructed from ABS material, while the contact springs are made of nickel-plated spring steel, which self-adjusts to variations in battery length. This product is suitable for applications requiring durability, as it can withstand shock and vibration. The holder includes 6.0-inch long, #26 AWG tinned wires with a .187-inch end strip, compliant with UL/CSA standards.

Datasheet Summary
Powered by GS/AI

The Battery Holder, 3AA, Snap-On (part number 24C8843) is designed to securely hold three AA batteries, ensuring a positive connection and low contact resistance. It features a snap-on cover that protects the batteries and allows for easy access. The holder is constructed from ABS material, while the contact springs are made of nickel-plated spring steel, which self-adjusts to variations in battery length. This product is suitable for applications requiring durability, as it can withstand shock and vibration. The holder includes 6.0-inch long, #26 AWG tinned wires with a .187-inch end strip, compliant with UL/CSA standards.

Suppliers

Company
Product
Description
Supplier Links
3 AA Cell Holder with Snap-on Connectors - 2475 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 AA Cell Holder with Snap-on Connectors
2475
3 AA Cell Holder with Snap-on Connectors 2475
Part Number: 2475 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: 9V Snap-On Type: Holder

Part Number: 2475

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Polypropylene
  • Mounting: 9V Snap-On
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2475-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2475-ND
Battery Holders, Clips, Contacts 36-2475-ND
Battery Holder (Open) AA 3 Cell 9 Volt Snap Fasteners

Battery Holder (Open) AA 3 Cell 9 Volt Snap Fasteners

Buy Now Datasheet
Battery Holder, 3Aa, Snap-On; Battery Sizes Accepted Keystone - 24C8843 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 3Aa, Snap-On; Battery Sizes Accepted Keystone
24C8843
Battery Holder, 3Aa, Snap-On; Battery Sizes Accepted Keystone 24C8843
BATTERY HOLDER, 3AA, SNAP-ON; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropyle ne; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

BATTERY HOLDER, 3AA, SNAP-ON; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropylene; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; AA; Polypropylene; 3; Spring - 70182753 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; Polypropylene; 3; Spring
70182753
Battery Holder; AA; Polypropylene; 3; Spring 70182753
These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2475 36-2475-ND 24C8843 70182753
Product Name 3 AA Cell Holder with Snap-on Connectors Battery Holders, Clips, Contacts Battery Holder, 3Aa, Snap-On; Battery Sizes Accepted Keystone Battery Holder; AA; Polypropylene; 3; Spring
Type Plastic Holder; Battery Snaps Holder (Open) Plastic Holder
Material Polypropylene Polypropylene
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-1011-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Mounting PC / Socket Mount
Cell Size AA
View Details
THM Holder for 23mm Cell-Tin Nickel Plate - 3005 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 2/3A Battery - 1019 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-264-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Mounting Crimp Contact
Voltage 9 volts
View Details