Keystone Electronics Corp. 3/8 Round Female Standoff 1549A

Description
Part Number: 1549A Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .375 [9.5] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1549A Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .375 [9.5] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 Round Female Standoff - 1549A - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/8 Round Female Standoff
1549A
3/8 Round Female Standoff 1549A
Part Number: 1549A Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .375 [9.5] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1549A

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .375 [9.5]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
1549A
Standoffs & Spacers 1549A
Standoffs & Spacers RND .375X.375 ZBRASS

Standoffs & Spacers RND .375X.375 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1549A 1549A
Product Name 3/8 Round Female Standoff Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff
Mounting Threaded
Material Metal; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex Female Standoff - 1813 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Female Standoff - 1921 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Jack Screw Slim Line-slotted-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details