Keystone Electronics Corp. 1/4 Hex Female Standoff 1474E

Description
Part Number: 1474E Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1474E Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer, Hex, 8-32, Brass, Zinc, 1" (part number 62W5568) is a female threaded standoff designed for various applications requiring secure spacing between components. It is constructed from brass and features a zinc plating, which provides corrosion resistance. The standoff has a thread size of 8-32 and an overall length of 25.4 mm (1 inch), with an external width of 6.35 mm. This product is RoHS compliant, making it suitable for environmentally sensitive applications. Its hex shape allows for easy installation and removal using standard tools. This spacer is ideal for projects that require reliable and durable fastening solutions.

Datasheet Summary
Powered by GS/AI

The Spacer, Hex, 8-32, Brass, Zinc, 1" (part number 62W5568) is a female threaded standoff designed for various applications requiring secure spacing between components. It is constructed from brass and features a zinc plating, which provides corrosion resistance. The standoff has a thread size of 8-32 and an overall length of 25.4 mm (1 inch), with an external width of 6.35 mm. This product is RoHS compliant, making it suitable for environmentally sensitive applications. Its hex shape allows for easy installation and removal using standard tools. This spacer is ideal for projects that require reliable and durable fastening solutions.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1474E - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1474E
1/4 Hex Female Standoff 1474E
Part Number: 1474E Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1474E

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1474E-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1474E-ND
Board Spacers, Standoffs 36-1474E-ND
"Hex Standoff Threaded #8-32 Brass 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #8-32 Brass 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Spacer, Hex, 8-32, Brass, Zinc, 1; Standoff Material Keystone - 62W5568 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 8-32, Brass, Zinc, 1; Standoff Material Keystone
62W5568
Spacer, Hex, 8-32, Brass, Zinc, 1; Standoff Material Keystone 62W5568
SPACER, HEX, 8-32, BRASS, ZINC, 1"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Fastener Plating:Zinc RoHS Compliant: Yes

SPACER, HEX, 8-32, BRASS, ZINC, 1"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Fastener Plating:Zinc RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1474E
Standoffs & Spacers 1474E
Standoffs & Spacers 1/4"X 1"SPACER HEX

Standoffs & Spacers 1/4"X 1"SPACER HEX

Buy Now Datasheet
Standoff; #8-32; 1.000 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633 - 70181987 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #8-32; 1.000 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633
70181987
Standoff; #8-32; 1.000 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633 70181987
Standoff Hex Shaped Brass Thread size 6-32 Brass material.

Standoff Hex Shaped Brass

  • Thread size 6-32
    Brass material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1474E 36-1474E-ND 62W5568 1474E 70181987
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Spacer, Hex, 8-32, Brass, Zinc, 1; Standoff Material Keystone Standoffs & Spacers Standoff; #8-32; 1.000 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff; Female Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1923B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex M-F Standoff - 2097 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Jack Screw Slim Line-slotted-1.25
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex Female Standoff - 2203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers