Keystone Electronics Corp. Single Turret Terminal .078" Long P/1532-1 1532-1

Description
Part Number: 1532-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: .116 Terminal Length: 0.234 Terminal Style: Single Turret Type: Solder Turret Terminal
Request a Quote Datasheet
Description
Part Number: 1532-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: .116 Terminal Length: 0.234 Terminal Style: Single Turret Type: Solder Turret Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Turret Terminal .078
New Hyde Park, NY, USA
Single Turret Terminal .078" Long P/1532-1
1532-1
Single Turret Terminal .078" Long P/1532-1 1532-1
Part Number: 1532-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: .116 Terminal Length: 0.234 Terminal Style: Single Turret Type: Solder Turret Terminal

Part Number: 1532-1

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .031 [.81]
  • Material: Brass
  • Mounting Hole: .116
  • Terminal Length: 0.234
  • Terminal Style: Single Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1532-1
Product Name Single Turret Terminal .078" Long P/1532-1
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Compact) Jumper on T&R - 5100TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting SMT
Contact Plating Silver; Silver Plate
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
PTFE Insulated Threaded Feed-Thru Term - 11364 - Keystone Electronics Corp.
Specs
Voltage Rating 2 volts
View Details
Double Ended Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details