Keystone Electronics Corp. PTFE Insulated Pin to Pin Feed Thru Terminal 11154

Description
Part Number: 11154 Mounting Hole: .113 Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11154 Mounting Hole: .113 Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTFE insulated pin-to-pin feed-through terminal with brass tin-plated contacts and a white PTFE bushing, designed for high-density packaging with excellent electrical, mechanical, thermal, and chemical properties. The terminal has a mounting hole diameter of 0.113 inch (2.9 mm), pin diameter of 0.040 inch (1.0 mm), center-to-center distance between pins of 0.250 inch (6.4 mm), and an overall length of 0.443 inch (11.3 mm).

Datasheet Summary
Powered by GS/AI

PTFE insulated pin-to-pin feed-through terminal with brass tin-plated contacts and a white PTFE bushing, designed for high-density packaging with excellent electrical, mechanical, thermal, and chemical properties. The terminal has a mounting hole diameter of 0.113 inch (2.9 mm), pin diameter of 0.040 inch (1.0 mm), center-to-center distance between pins of 0.250 inch (6.4 mm), and an overall length of 0.443 inch (11.3 mm).

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Pin to Pin Feed Thru Terminal - 11154 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Pin to Pin Feed Thru Terminal
11154
PTFE Insulated Pin to Pin Feed Thru Terminal 11154
Part Number: 11154 Mounting Hole: .113 Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11154

  • Mounting Hole: .113
  • Pin Size: 0.040
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 11154
Product Name PTFE Insulated Pin to Pin Feed Thru Terminal
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .156
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Solder
Contact Plating Tin/Tin
View Details
Single Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
PTFE Insulated Pin to Pin Feed Thru Terminal - 11160 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details