Keystone Electronics Corp. .063" PCB Pin Tin, Swage Mount 1363-2

Description
Part Number: 1363-2 Finish/Plating: Bright Tin Material: Brass Mounting: Swage Mount Pin Size: 0.063 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1363-2 Finish/Plating: Bright Tin Material: Brass Mounting: Swage Mount Pin Size: 0.063 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1363-2 is a .063 inch (1.6 mm) diameter swage mount PCB pin with a tin finish, designed for secure press-fit attachment. It features a .067 inch (1.70 mm) mounting hole and a length of 0.094 inch (2.39 mm). The pin is made of solid nickel silver and meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The 1363-2 is a .063 inch (1.6 mm) diameter swage mount PCB pin with a tin finish, designed for secure press-fit attachment. It features a .067 inch (1.70 mm) mounting hole and a length of 0.094 inch (2.39 mm). The pin is made of solid nickel silver and meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
.063
New Hyde Park, NY, USA
.063" PCB Pin Tin, Swage Mount
1363-2
.063" PCB Pin Tin, Swage Mount 1363-2
Part Number: 1363-2 Finish/Plating: Bright Tin Material: Brass Mounting: Swage Mount Pin Size: 0.063 RoHS: Yes Type: Micro Pins

Part Number: 1363-2

  • Finish/Plating: Bright Tin
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.063
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1363-2
Product Name .063" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Single Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
PTFE Insulated Pin to Pin Feed Thru Terminal - 11155 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details