Keystone Electronics Corp.
.025" PCB Pin Gold, Swage Mount
1408-4
Description
Part Number: 1408-4
Finish/Plating: Gold Plate
Length: .156 [4.0]
Material: Brass
Mounting: THM
Pin Size: 0.025
RoHS: Yes
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 1408-4
Finish/Plating: Gold Plate
Length: .156 [4.0]
Material: Brass
Mounting: THM
Pin Size: 0.025
RoHS: Yes
Request a Quote
Email Supplier
Suppliers
.025" PCB Pin Gold, Swage Mount
1408-4
Part Number: 1408-4
Finish/Plating: Gold Plate
Length: .156 [4.0]
Material: Brass
Mounting: THM
Pin Size: 0.025
RoHS: Yes
Part Number: 1408-4
- Finish/Plating: Gold Plate
- Length: .156 [4.0]
- Material: Brass
- Mounting: THM
- Pin Size: 0.025
- RoHS: Yes
Buy Now
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1408-4 |
|
Product Name
|
.025" PCB Pin Gold, Swage Mount |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details
2 suppliers