Keystone Electronics Corp.
.024" PCB Pin Tin, Swage Mount
1426-4
Description
Part Number: 1426-4
Finish/Plating: Bright Tin
Length: .140 [3.6]
Material: Brass
Mounting: THM
Pin Size: 0.024
RoHS: Yes
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 1426-4
Finish/Plating: Bright Tin
Length: .140 [3.6]
Material: Brass
Mounting: THM
Pin Size: 0.024
RoHS: Yes
Request a Quote
Email Supplier
Suppliers
.024" PCB Pin Tin, Swage Mount
1426-4
Part Number: 1426-4
Finish/Plating: Bright Tin
Length: .140 [3.6]
Material: Brass
Mounting: THM
Pin Size: 0.024
RoHS: Yes
Part Number: 1426-4
- Finish/Plating: Bright Tin
- Length: .140 [3.6]
- Material: Brass
- Mounting: THM
- Pin Size: 0.024
- RoHS: Yes
Buy Now
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1426-4 |
|
Product Name
|
.024" PCB Pin Tin, Swage Mount |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
IC Socket; PCB Pins
Socket Type
Transistor Sockets
View Details