Keystone Electronics Corp. Forked Turret Terminal 1511-2

Description
Part Number: 1511-2 Finish/Plating: Bright Tin Length: .105 [2.7] Material: Brass Mounting Hole: 0.094 Terminal Style: Split Turret
Request a Quote Datasheet
Description
Part Number: 1511-2 Finish/Plating: Bright Tin Length: .105 [2.7] Material: Brass Mounting Hole: 0.094 Terminal Style: Split Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forked Turret Terminal - 1511-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Forked Turret Terminal
1511-2
Forked Turret Terminal 1511-2
Part Number: 1511-2 Finish/Plating: Bright Tin Length: .105 [2.7] Material: Brass Mounting Hole: 0.094 Terminal Style: Split Turret

Part Number: 1511-2

  • Finish/Plating: Bright Tin
  • Length: .105 [2.7]
  • Material: Brass
  • Mounting Hole: 0.094
  • Terminal Style: Split Turret
Buy Now Datasheet
Terminals - Turret Connectors - 36-1511-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1511-2-ND
Terminals - Turret Connectors 36-1511-2-ND
TERM TURRET HOLLOW L=6.17MM TIN

TERM TURRET HOLLOW L=6.17MM TIN

Buy Now Datasheet
Terminal, Turret, 0.091In, Thd; Insulation Keystone - 88F5579 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 0.091In, Thd; Insulation Keystone
88F5579
Terminal, Turret, 0.091In, Thd; Insulation Keystone 88F5579
TERMINAL, TURRET, 0.091IN, THD; Insulation:Non Insulated; Mounting Hole Dia:2.29mm; Terminal Plating:Tin; Overall Length:9mm; Length - Below Flange:2.8mm; Board Thickness:0.062"; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 0.091IN, THD; Insulation:Non Insulated; Mounting Hole Dia:2.29mm; Terminal Plating:Tin; Overall Length:9mm; Length - Below Flange:2.8mm; Board Thickness:0.062"; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1511-2 36-1511-2-ND 88F5579
Product Name Forked Turret Terminal Terminals - Turret Connectors Terminal, Turret, 0.091In, Thd; Insulation Keystone
Material Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

#8 Stud Solder Lug - 7327 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4060-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Keystone Electronics Corp.
View Details