Keystone Electronics Corp. Male .110" Quick Fit Terminal 1267

Description
Part Number: 1267 Current Rating: 10 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 1267 Current Rating: 10 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1267 is a male Quick-Fit terminal for PCB mounting, made of brass with tin plating, featuring a .046 inch (1.2 mm) mounting hole and a .110 inch (2.8 mm) tab. It complies with UL310 and NEMA2-1982-(1988) standards and is recognized by Underwriters Laboratories under file number E201546.

Datasheet Summary
Powered by GS/AI

The 1267 is a male Quick-Fit terminal for PCB mounting, made of brass with tin plating, featuring a .046 inch (1.2 mm) mounting hole and a .110 inch (2.8 mm) tab. It complies with UL310 and NEMA2-1982-(1988) standards and is recognized by Underwriters Laboratories under file number E201546.

Suppliers

Company
Product
Description
Supplier Links
Male .110
New Hyde Park, NY, USA
Male .110" Quick Fit Terminal
1267
Male .110" Quick Fit Terminal 1267
Part Number: 1267 Current Rating: 10 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1267

  • Current Rating: 10 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.046
  • Orientation: Vertical
  • Tab Size: .110 [2.8] x .020 [.51]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
PC QUICK-FIT TERMINAL - 1267 - Heilind Electronics, Inc.
Wilmington, MA, United States
PC QUICK-FIT TERMINAL
1267
PC QUICK-FIT TERMINAL 1267
PC QUICK-FIT TERMINAL

PC QUICK-FIT TERMINAL

Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1267-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1267-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1267-ND
CONN QC TAB 0.110 SOLDER

CONN QC TAB 0.110 SOLDER

Buy Now Datasheet
Terminal; Brass; Straight; 0.11 in.; 0.046 in.; Tin; UL Recognized - 70181586 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; Straight; 0.11 in.; 0.046 in.; Tin; UL Recognized
70181586
Terminal; Brass; Straight; 0.11 in.; 0.046 in.; Tin; UL Recognized 70181586
Male PC Quick Fit Terminals, Tin Plated Brass Tin plated brass Male PC quick terminal

Male PC Quick Fit Terminals, Tin Plated Brass

  • Tin plated brass
    Male PC quick terminal
Supplier's Site
Terminal, Male Disconnect, 0.11In, Though Hole; Tab Size Metric Keystone - 50B4557 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.11In, Though Hole; Tab Size Metric Keystone
50B4557
Terminal, Male Disconnect, 0.11In, Though Hole; Tab Size Metric Keystone 50B4557
TERMINAL, MALE DISCONNECT, 0.11IN, THOUGH HOLE; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.11IN, THOUGH HOLE; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1267 1267 36-1267-ND 70181586 50B4557
Product Name Male .110" Quick Fit Terminal PC QUICK-FIT TERMINAL Terminals - Quick Connects, Quick Disconnect Connectors Terminal; Brass; Straight; 0.11 in.; 0.046 in.; Tin; UL Recognized Terminal, Male Disconnect, 0.11In, Though Hole; Tab Size Metric Keystone
Terminal Type Push On Terminal Standard Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone - 62W5123 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3528-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
3 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
2 suppliers
Male .205
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers