Keystone Electronics Corp. 2 AA Cell Holder with Snap-on Conmnectors 2474

Description
Part Number: 2474 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: 9V Snap-On Type: Holder
Request a Quote Datasheet
Description
Part Number: 2474 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: 9V Snap-On Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 AA Cell Holder with Snap-on Conmnectors - 2474 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 AA Cell Holder with Snap-on Conmnectors
2474
2 AA Cell Holder with Snap-on Conmnectors 2474
Part Number: 2474 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: 9V Snap-On Type: Holder

Part Number: 2474

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Polypropylene
  • Mounting: 9V Snap-On
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2474-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2474-ND
Battery Holders, Clips, Contacts 36-2474-ND
Battery Holder (Open) AA 2 Cell 9 Volt Snap Fasteners

Battery Holder (Open) AA 2 Cell 9 Volt Snap Fasteners

Buy Now Datasheet
 - 6142368 - RS Components, Ltd.
Corby, Northants, United Kingdom
This battery holder is designed for portable applications that require two power supplies. Resistant to shock and vibrations. Connects via a PP3 coupler. For Battery Size = AA Number of Cells = 2 Type = Battery Holder Dimensions = 58 x 31.8 x 16mm Terminal Contact Type = Press Stud Body Material = PP Terminal Contact Material = Spring Steel

This battery holder is designed for portable applications that require two power supplies. Resistant to shock and vibrations. Connects via a PP3 coupler.
For Battery Size = AA
Number of Cells = 2
Type = Battery Holder
Dimensions = 58 x 31.8 x 16mm
Terminal Contact Type = Press Stud
Body Material = PP
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holder, 2Aa, Snap-On; Battery Sizes Accepted Keystone - 18C1021 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2Aa, Snap-On; Battery Sizes Accepted Keystone
18C1021
Battery Holder, 2Aa, Snap-On; Battery Sizes Accepted Keystone 18C1021
BATTERY HOLDER, 2AA, SNAP-ON; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Body Material:ABS; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

BATTERY HOLDER, 2AA, SNAP-ON; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Body Material:ABS; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; AA; Polypropylene; 2; Spring - 70182752 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; Polypropylene; 2; Spring
70182752
Battery Holder; AA; Polypropylene; 2; Spring 70182752
These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2474 36-2474-ND 6142368 18C1021 70182752
Product Name 2 AA Cell Holder with Snap-on Conmnectors Battery Holders, Clips, Contacts Battery Holder, 2Aa, Snap-On; Battery Sizes Accepted Keystone Battery Holder; AA; Polypropylene; 2; Spring
Type Plastic Holder; Battery Snaps Holder (Open) Battery Holder Plastic Holder
Material Polypropylene Polypropylene
Cell Capacity Multiple Cell Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Premium 9 Volt Strap-I Style-4
Specs
Type Plastic Holder
Material Polyethylene
Cell Capacity Single Cell
View Details
3 suppliers
1 AAA Cell Holder, PC - 2466 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
4 suppliers
THM Holder for 2/3A Battery - 1029 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
4 D Cell Holder, Series Connection - 158 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers