Keystone Electronics Corp. THM Polarized Holder for Dual 18650 Batteries 1049P

Description
Part Number: 1049P # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection Designed for longer 18650 cells with built-in circuit protection.
Request a Quote Datasheet
Description
Part Number: 1049P # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection Designed for longer 18650 cells with built-in circuit protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Polarized Holder for Dual 18650 Batteries - 1049P - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Polarized Holder for Dual 18650 Batteries
1049P
THM Polarized Holder for Dual 18650 Batteries 1049P
Part Number: 1049P # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection Designed for longer 18650 cells with built-in circuit protection.

Part Number: 1049P

  • # of Cells: 2
  • Cell Size: 18650
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: Trays - 25 pieces per tray
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
  • Designed for longer 18650 cells with built-in circuit protection.
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1049P-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1049P-ND
Battery Holders, Clips, Contacts 36-1049P-ND
Battery Holder (Open) 18650 2 Cell PC Pin

Battery Holder (Open) 18650 2 Cell PC Pin

Buy Now Datasheet
Battery Holder, 18650, Th; Battery Sizes Accepted Keystone - 53Y2625 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 18650, Th; Battery Sizes Accepted Keystone
53Y2625
Battery Holder, 18650, Th; Battery Sizes Accepted Keystone 53Y2625
BATTERY HOLDER, 18650, TH; Battery Sizes Accepted:18650; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, 18650, TH; Battery Sizes Accepted:18650; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1049P 36-1049P-ND 53Y2625
Product Name THM Polarized Holder for Dual 18650 Batteries Battery Holders, Clips, Contacts Battery Holder, 18650, Th; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 16mm Cell-Tin Nickel Plate - 3013 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
3 AA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-179-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT (Vibra-Fit) Holder for 12mm Cell-on T&R - 1056TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Plastic
Cell Capacity Single Cell
View Details
2 suppliers