Keystone Electronics Corp. Single Turret Terminal .084" Long 1508-2

Description
Part Number: 1508-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting Hole: 0.067
Request a Quote
Description
Part Number: 1508-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting Hole: 0.067
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Single Turret Terminal 1508-2 from Keystone Electronics Corp. is designed for use with panel thicknesses of .062 inches (1.57 mm). It features a length of .084 inches (2.13 mm) and is constructed from brass, ensuring durability and reliability in various applications. The terminal is finished with bright tin plating, which enhances solderability and provides extended shelf life. The mounting hole diameter is 0.067 inches, making it suitable for a range of mounting requirements. This terminal is part of a broader series that includes options for custom terminals and terminal boards, allowing for flexibility in design and assembly.

Datasheet Summary
Powered by GS/AI

The Single Turret Terminal 1508-2 from Keystone Electronics Corp. is designed for use with panel thicknesses of .062 inches (1.57 mm). It features a length of .084 inches (2.13 mm) and is constructed from brass, ensuring durability and reliability in various applications. The terminal is finished with bright tin plating, which enhances solderability and provides extended shelf life. The mounting hole diameter is 0.067 inches, making it suitable for a range of mounting requirements. This terminal is part of a broader series that includes options for custom terminals and terminal boards, allowing for flexibility in design and assembly.

Suppliers

Company
Product
Description
Supplier Links
Single Turret Terminal .084
New Hyde Park, NY, USA
Single Turret Terminal .084" Long
1508-2
Single Turret Terminal .084" Long 1508-2
Part Number: 1508-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting Hole: 0.067

Part Number: 1508-2

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .062 [1.57]
  • Material: Brass
  • Mounting Hole: 0.067
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1508-2
Product Name Single Turret Terminal .084" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Single Turret Terminal .147
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
4 Tabs Quick Fit Header - 7804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details