1432-2 -- FOR .015 -.021" PINS, PRESS FIT RECEPTACLE
Keystone Electronics Corp.For .015 -.021" Pins, Press Fit Receptacle1432-2
Description
Part Number: 1432-2
Finish/Plating: Tin/Tin
Length: .170 [4.32]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.021"
RoHS: No
Type: Micro Jack
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 1432-2
Finish/Plating: Tin/Tin
Length: .170 [4.32]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.021"
RoHS: No
Type: Micro Jack
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 1432-2 is a micro jack with a press-fit mounting style, designed for pins sized .015 to .021 inch. It features a brass body and a beryllium copper multi-spring contact, with tin/tin plating. The overall length is .170 inch (4.3 mm) and the hex mounting hole diameter is .042 inch (1.07 mm). It is non-RoHS compliant.
Datasheet Summary Powered by GS/AI
The 1432-2 is a micro jack with a press-fit mounting style, designed for pins sized .015 to .021 inch. It features a brass body and a beryllium copper multi-spring contact, with tin/tin plating. The overall length is .170 inch (4.3 mm) and the hex mounting hole diameter is .042 inch (1.07 mm). It is non-RoHS compliant.