Keystone Electronics Corp. .020" PCB Pin Gold, Solder Mount 1999-3

Description
Part Number: 1999-3 Finish/Plating: Gold Plate Length: .425 [10.8] Material: Brass Mounting: Solder Mount Pin Size: 0.020 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet
Description
Part Number: 1999-3 Finish/Plating: Gold Plate Length: .425 [10.8] Material: Brass Mounting: Solder Mount Pin Size: 0.020 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.020
New Hyde Park, NY, USA
.020" PCB Pin Gold, Solder Mount
1999-3
.020" PCB Pin Gold, Solder Mount 1999-3
Part Number: 1999-3 Finish/Plating: Gold Plate Length: .425 [10.8] Material: Brass Mounting: Solder Mount Pin Size: 0.020 RoHS: Yes Type: Micro Pins

Part Number: 1999-3

  • Finish/Plating: Gold Plate
  • Length: .425 [10.8]
  • Material: Brass
  • Mounting: Solder Mount
  • Pin Size: 0.020
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1999-3
Product Name .020" PCB Pin Gold, Solder Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Triple Turret Terminal .062
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Forked Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
SMT (Micro-Miniature) Jumper on T&R - 5102TR - Keystone Electronics Corp.
Specs
Mounting SMT
Contact Plating Silver; Silver Plate
View Details