Keystone Electronics Corp.
Double Turret Terminal .172" Long
1503-4
Description
Part Number: 1503-4
Finish/Plating: Bright Tin
Material: Brass
Mounting Hole: .116
Panel Thickness: 1/8 (.125)
Terminal Length: 0.360
Terminal Style: Dual Turret
Type: Solder Turret Terminal
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1503-4
Finish/Plating: Bright Tin
Material: Brass
Mounting Hole: .116
Panel Thickness: 1/8 (.125)
Terminal Length: 0.360
Terminal Style: Dual Turret
Type: Solder Turret Terminal
Request a Quote
Email Supplier
Datasheet
Suppliers
Double Turret Terminal .172" Long
1503-4
Part Number: 1503-4
Finish/Plating: Bright Tin
Material: Brass
Mounting Hole: .116
Panel Thickness: 1/8 (.125)
Terminal Length: 0.360
Terminal Style: Dual Turret
Type: Solder Turret Terminal
Part Number: 1503-4
- Finish/Plating: Bright Tin
- Material: Brass
- Mounting Hole: .116
- Panel Thickness: 1/8 (.125)
- Terminal Length: 0.360
- Terminal Style: Dual Turret
- Type: Solder Turret Terminal
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1503-4 |
|
Product Name
|
Double Turret Terminal .172" Long |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Through-Hole; Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details