Keystone Electronics Corp. Shorting Plug .250" wide - Red 1461R

Description
Part Number: 1461R Color: Red Finish/Plating: Gold Plate Length: .250 [6.4] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1461R Color: Red Finish/Plating: Gold Plate Length: .250 [6.4] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1461R is a red insulated shorting plug for .040 inch pins, with a width of 0.250 inches (6.4 mm) and a length of 0.375 inches (9.5 mm). The insulator is made of polypropylene, and the pin contact is gold-plated brass. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 1461R is a red insulated shorting plug for .040 inch pins, with a width of 0.250 inches (6.4 mm) and a length of 0.375 inches (9.5 mm). The insulator is made of polypropylene, and the pin contact is gold-plated brass. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Shorting Plug .250
New Hyde Park, NY, USA
Shorting Plug .250" wide - Red
1461R
Shorting Plug .250" wide - Red 1461R
Part Number: 1461R Color: Red Finish/Plating: Gold Plate Length: .250 [6.4] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1461R

  • Color: Red
  • Finish/Plating: Gold Plate
  • Length: .250 [6.4]
  • Material: Polypropylene
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1461R
Product Name Shorting Plug .250" wide - Red
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details