Keystone Electronics Corp. For .025 -.037" Pins, Solder Mount Jack 1626-1

Description
Part Number: 1626-1 Finish/Plating: Gold/Gold Length: .095 [2.4] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .025 - .037" RoHS: Yes Type: Micro Jack
Request a Quote
Description
Part Number: 1626-1 Finish/Plating: Gold/Gold Length: .095 [2.4] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .025 - .037" RoHS: Yes Type: Micro Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1626-1 is a micro jack designed for solder mounting with pin sizes of 0.025 to 0.037 inches, featuring a brass body and beryllium copper spring. It has a length of 0.095 inches (2.4 mm) and a hole diameter of 0.062 inches (1.57 mm), with gold/gold plating and RoHS compliance.

Datasheet Summary
Powered by GS/AI

The 1626-1 is a micro jack designed for solder mounting with pin sizes of 0.025 to 0.037 inches, featuring a brass body and beryllium copper spring. It has a length of 0.095 inches (2.4 mm) and a hole diameter of 0.062 inches (1.57 mm), with gold/gold plating and RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
For .025 -.037
New Hyde Park, NY, USA
For .025 -.037" Pins, Solder Mount Jack
1626-1
For .025 -.037" Pins, Solder Mount Jack 1626-1
Part Number: 1626-1 Finish/Plating: Gold/Gold Length: .095 [2.4] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .025 - .037" RoHS: Yes Type: Micro Jack

Part Number: 1626-1

  • Finish/Plating: Gold/Gold
  • Length: .095 [2.4]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .025 - .037"
  • RoHS: Yes
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1626-1
Product Name For .025 -.037" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Double Ended Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Triple Turret Terminal .062
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details